3A 40V Schottky Rectifier DPAK TO-252 Product overview: MBRD340G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1216325-MBRD340G
Series: SWITCHMODE
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBRD340
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SBRD8340G; SBRD8340T4G; MBRD340TRR;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: Malaysia, Morocco, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 3A 40V
DIODE SCHOTTKY 40V 3A DPAK
DIODE SCHOTTKY 40V 3A DPAK
REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):3A; DIODE CONFIGURATION:SINGLE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRD340G | MBRD340GOS-ND | 1216325-MBRD340G | MBRD340G | MBRD340G | MBRD340G | 32330542 |
| Product Name | Schottky 3A 40V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRD340G | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Bridge Rectifier |
| Package | Rail/Tube | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 3 amps |