10A 35V Schottky Rectifier, Common Cathode, DPAK Product overview: MBRD1035CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 35V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1035CTLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216305-MBRD1035CTLG
Series: SWITCHMODE
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBRD1035CTL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): RB088BM-30; RB088BM-30TL; SBRD81035CTLG;
Introduction Date: January 15, 1998
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Diode Array 1 Pair Common Cathode Schottky 35V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Power Rectifier, Switch-mode, 10 A, 35 V
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D-PACK, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252 (DPAK), NO. OF PINS:4PINS, BREAKDOWN VOLTAGE:35V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 10A 35V Low Vf
DIODE ARRAY SCHOTTKY 35V 5A DPAK
DIODE ARRAY SCHOTTKY 35V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-MBRD1035CTLG | 1216305-MBRD1035CTLG | MBRD1035CTLGOS-ND | MBRD1035CTLG | 18706302 | MBRD1035CTLG | MBRD1035CTLG | MBRD1035CTLG |
| Product Name | Schottky 10A 35V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD1035CTLG | Diode Arrays | Bridge Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 5 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Schottky; Schottky | Schottky |