The Win Source Electronics part number 1368036-GBPC2504 is a bridge rectifier designed for discrete semiconductor applications. It features a maximum repetitive reverse voltage of 400 V and an average rectified forward current rating of 25 A. The device operates within a temperature range of -55°C to +150°C and has a maximum forward voltage drop of 1.1 V at 12.5 A. It is constructed with integrally molded heat sinks to ensure low thermal resistance, enhancing heat dissipation. The bridge rectifier is UL certified and is compliant with Pb-free standards. It also offers surge overload ratings between 300 A and 400 A, making it suitable for various applications requiring reliable performance under high current conditions. The GBPC package allows for easy mounting with QC terminals.
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC
Win Source Part Number: 1368036-GBPC2504
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC25
Technology: Standard
Mounting Type: QC Terminal
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2504 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2504 can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ON SEMICONDUCTOR Semiconductors GBPC2504
Bridge Rectifiers 25A Bridge Rectifier
BRIDGE RECT 1PHASE 400V 25A GBPC
BRIDGE RECT 1PHASE 400V 25A GBPC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBPC2504FS-ND | 1368036-GBPC2504 | 299-GBPC2504 | 67790411 | GBPC2504 | GBPC2504 | GBPC2504 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 25A Diode and Rectifier | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||||
| Package | 4-Square, GBPC | Bulk | GBPC | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Single Phase |