SOFT RECOVERY DIODE, DC COLLECTOR CURRENT:75A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3.6V, POWER DISSIPATION PD:370W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150 C, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 66777208 |
| Product Name | Bridge Rectifier |