Win Source Part Number: 1153900-RS2506M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 1,200
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 500 nA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, RS-25M
Supplier Device Package: RS-25M
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-RS2506M
BRIDGE RECTIFIER, SINGLE PHASE, 800V, 25A, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT GLASS 800V 25A RS25M
Bridge Rectifiers Lead Frame 25A 800V
| Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1153900-RS2506M | 200240719 | RS2506M | RS2506M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1 volts | 1 volts | ||
| IR | 0.5000 mA |