Multicomp, Inc. Bridge Rectifier GBPC3510W+

Description
DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 39122624 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
39122624
Bridge Rectifier 39122624
DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 39122624
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
High-speed switching diode - BAL74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263)
RoHS Compliant RoHS
View Details