ROHM Semiconductor USA, LLC 400V 1.5A Diode and Rectifier RF201LAM4STR

Description
DIODE GEN PURP 400V 1.5A PMDTM Product overview: RF201LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM4STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1.5A PMDTM Product overview: RF201LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM4STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1.5A Diode and Rectifier - 280-RF201LAM4STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-RF201LAM4STR
400V 1.5A Diode and Rectifier 280-RF201LAM4STR
DIODE GEN PURP 400V 1.5A PMDTM Product overview: RF201LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM4STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A PMDTM Product overview: RF201LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM4STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RF201LAM4STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM4STRDKR-ND
Single Diodes RF201LAM4STRDKR-ND
Diode Standard 400V 1.5A Surface Mount PMDTM

Diode Standard 400V 1.5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF201LAM4STRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM4STRCT-ND
Single Diodes RF201LAM4STRCT-ND
Diode Standard 400V 1.5A Surface Mount PMDTM

Diode Standard 400V 1.5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF201LAM4STRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM4STRTR-ND
Single Diodes RF201LAM4STRTR-ND
Diode Standard 400V 1.5A Surface Mount PMDTM

Diode Standard 400V 1.5A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366801-RF201LAM4STR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366801-RF201LAM4STR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366801-RF201LAM4STR
Win Source Part Number: 1366801-RF201LAM4STR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SOD-128 Supplier Device Package: PMDTM Base Product Number: RF201 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1366801-RF201LAM4STR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RF201
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF201LAM4STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF201LAM4STR
Discrete Semiconductor Products - Diodes - Rectifiers RF201LAM4STR
DIODE GEN PURP 400V 1.5A PMDTM

DIODE GEN PURP 400V 1.5A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RF201LAM4STR
Rectifiers RF201LAM4STR
Rectifiers 400V Vrm 1.5A Io PMDTM Recovery

Rectifiers 400V Vrm 1.5A Io PMDTM Recovery

Buy Now Datasheet
Bridge Rectifier - 93623208 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
93623208
Bridge Rectifier 93623208
SM . FREE 2 YEAR RADWELL WARRANTY

SM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - RF201LAM4STR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RF201LAM4STR
Single Diodes RF201LAM4STR
DIODE GEN PURP 400V 1.5A PMDTM

DIODE GEN PURP 400V 1.5A PMDTM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-RF201LAM4STR RF201LAM4STRDKR-ND 1366801-RF201LAM4STR RF201LAM4STR RF201LAM4STR 93623208 RF201LAM4STR
Product Name 400V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Bridge Rectifier Single Diodes
Package Tape & Reel (TR) SOD-128-2 SOD-128
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data