Bridge Rectifier Diode, 1 Phase, 12A, 50V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 12A, 50V V(RRM), Silicon
Bridge Rectifiers 12A Bridge Rectifier Product overview: GBPC12005 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 50V QC Terminal GBPC
Manufacturer: ON Semiconductor
Win Source Part Number: 1176971-GBPC12005
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 12A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: GBPC12005
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A
Current - Reverse Leakage at Vr: 5μA at 50V
BRIDGE RECTIFIER, SINGLE PHASE, 12A, 50V, QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 50V, FORWARD CURRENT IF(AV) 12A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V, NO. OF PINS 4PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 50V 12A GBPC
Bridge Rectifiers 12A Bridge Rectifier
Bridge Rectifier Diode, Single, 50 V, 12 A, Module, 1.1 V, 4 RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC12005 | 299-GBPC12005 | GBPC12005FS-ND | 1176971-GBPC12005 | 16120452 | GBPC12005 | GBPC12005 | 18X4888 |
| Product Name | 12A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBPC12005 | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier Diode, Single, 50 V, 12 A, Module, 1.1 V, 4 Rohs Compliant Onsemi | |
| Package | GBPC-B/S | Bulk | 4-Square, GBPC | GBPC | ||||
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Rectifier Configuration / Technology | Bridge | Bridge |