onsemi 15A Diode and Rectifier GBPC1506W

Description
Bridge Rectifier Diode, 1 Phase, 15A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 15A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GBPC1506W - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 15A, 600V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 15A, 600V V(RRM), Silicon

Supplier's Site Datasheet
15A Diode and Rectifier - 299-GBPC1506W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A Diode and Rectifier
299-GBPC1506W
15A Diode and Rectifier 299-GBPC1506W
Bridge Rectifiers 15A Bridge Rectifer Product overview: GBPC1506W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1506W can be used for catalog matching and distributor lookup.

Bridge Rectifiers 15A Bridge Rectifer Product overview: GBPC1506W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1506W can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - GBPC1506WFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC1506WFS-ND
Bridge Rectifiers GBPC1506WFS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W

Buy Now Datasheet
Bridge Rectifiers - 1869058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1869058
Bridge Rectifiers 1869058
onsemi GBPC1506W Bridge Rectifier

onsemi GBPC1506W Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1869768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1869768P
Bridge Rectifiers 1869768P
onsemi GBPC1506W Bridge Rectifier

onsemi GBPC1506W Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1869768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1869768
Bridge Rectifiers 1869768
onsemi GBPC1506W Bridge Rectifier

onsemi GBPC1506W Bridge Rectifier

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC1506W
Bridge Rectifiers GBPC1506W
Bridge Rectifiers 15A Bridge Rectifer

Bridge Rectifiers 15A Bridge Rectifer

Buy Now Datasheet
Bridge Rectifier - 16120538 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16120538
Bridge Rectifier 16120538
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 15 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 15 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC1506W 299-GBPC1506W GBPC1506WFS-ND 1869058 1869768P GBPC1506W 16120538
Product Name 15A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Package GBPC-B/S Bulk 4-Square, GBPC-W Gbpc-w GBPC GBPC-W
Unlock Full Specs
to access all available technical data