Manufacturer: ON Semiconductor
Win Source Part Number: 142560-MBRB2545CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Rectifier 30A 45V D2PAK Product overview: MBRB2545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2545CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V D2PAK
REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:820MV; FORWARD SURGE CURRENT IFSM MAX:150A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 30A 45V
DIODE ARR SCHOTT 45V 15A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 142560-MBRB2545CTG | MBRB2545CTGOS-ND | 286-MBRB2545CTG | MBRB2545CTG | 18717441 | MBRB2545CTG | MBRB2545CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBRB2545CTG | Diode Arrays | Schottky 30A 45V Diode and Rectifier | Diode Arrays | Bridge Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed | |||||
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | ||||
| VR | 45 volts | 45 volts | |||||
| IR | 0.2000 mA | 0.2000 mA |