Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: MBRB2045CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2045CTPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 074308-MBRB2045CTPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MBRB2045CTPBF | 074308-MBRB2045CTPBF | 16358433 |
| Product Name | Schottky 10A 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB2045CTPBF | Bridge Rectifier |
| Package | Rail/Tube | D2PAK; D2PAK | |
| RoHS Compliant | RoHS | ||
| IO | 10 amps | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Schottky; Schottky |