onsemi 3A 50V Diode and Rectifier MR850

Description
3A 50V Fast Recovery Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MR850 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR850 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 50V Fast Recovery Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MR850 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR850 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 50V Diode and Rectifier - 280-MR850 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 50V Diode and Rectifier
280-MR850
3A 50V Diode and Rectifier 280-MR850
3A 50V Fast Recovery Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MR850 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR850 can be used for catalog matching and distributor lookup.

3A 50V Fast Recovery Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MR850 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MR850 - 1079621-MR850 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR850
1079621-MR850
Diodes, Rectifiers - Single - MR850 1079621-MR850
Manufacturer: ON Semiconductor Win Source Part Number: 1079621-MR850 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079621-MR850
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MR850-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR850-ND
Single Diodes MR850-ND
Diode Standard 50V 3A Through Hole Axial

Diode Standard 50V 3A Through Hole Axial

Buy Now Datasheet
Bridge Rectifier - 23901246 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
23901246
Bridge Rectifier 23901246
RECTIFIER FAST RECOVERY AXIL LEAD 3AMP. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER FAST RECOVERY AXIL LEAD 3AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MR850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR850
Discrete Semiconductor Products - Diodes - Rectifiers MR850
DIODE GEN PURP 50V 3A AXIAL

DIODE GEN PURP 50V 3A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-MR850 1079621-MR850 MR850-ND 23901246 MR850
Product Name 3A 50V Diode and Rectifier Diodes, Rectifiers - Single - MR850 Single Diodes Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data