4 A Bridge Rectifier
4 A Bridge Rectifier
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 4 A, SIP, 1 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 4A GBU
Bridge Rectifiers 4A Bridge Rectifier
| Rochester Electronics | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBU4J | 8067130 | GBU4JFS-ND | 16115310 | GBU4J | GBU4J |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers | |
| Package | SIP-4 | Gbu | 4-SIP, GBU | GBU-4 | ||
| Life Cycle Stage | Active | |||||
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| RoHS Compliant | RoHS |