Manufacturer: ON Semiconductor
Win Source Part Number: 044293-MBRD835LG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A
Current - Reverse Leakage @ Vr: 1.4mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBRD835L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRD835L-T-F; MBRD835L; MBRD835L-T; SBR835LT4G;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode Schottky 35V 8A Surface Mount DPAK
8A Schottky Rectifier, 35V, DPAK Product overview: MBRD835LG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 35V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 35V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835LG can be used for catalog matching and distributor lookup.
Rectifier, Schottky; D-PAK; 8.0A IF; 0.51 V @ 8 A, +25C; 35V; 75A IFRM; -65, pbf
DIODE SCHOTTKY 35V 8A DPAK
Schottky Diodes & Rectifiers 8A 35V Low Vf
DIODE, SCHOTTKY, 8A, 35V; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):8A; Diode Configuration:Single
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 35V, SILICON, D-PAK3, MARKING CODE 835LG. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 35V 8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 044293-MBRD835LG | MBRD835LGOS-ND | 280-MBRD835LG | 70099642 | MBRD835LG | MBRD835LG | 38K4481 | 18699401 | MBRD835LG |
| Product Name | Diodes, Rectifiers - Single - MBRD835LG | Single Diodes | Schottky 8A 35V DPAK Diode and Rectifier | Rectifier, Schottky; D-PAK; 8.0A IF; 0.51 V @ 8 A, +25C; 35V; 75A IFRM; -65, pbf | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 8A, 35V; Repetitive Reverse Voltage Vrrm Max Onsemi | Bridge Rectifier | Single Diodes |
| Life Cycle Stage | Active | Removed | |||||||
| Package | DPAK; DPAK-3 | Rail/Tube | DPAK | DPAK | DPAK; DPAK | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) |