35 A Bridge Rectifer
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3504W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504W can be used for catalog matching and distributor lookup.
Rectifier, Fairchild, GBPC3504W
Rectifier, Fairchild, GBPC3504W
Rectifier, Fairchild, GBPC3504W
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECTIFIER, SINGLE PHASE, 35A 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 400V 35A GBPC-W
FAIRCHILD SEMICONDUCTOR GBPC3504W Bridge Rectifier Diode, Single, 400 V, 35 A, Module, 1.1 V, 4 Pins
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | GBPC3504W | 299-GBPC3504W | 8050393 | 8050393P | GBPC3504WFS-ND | GBPC3504W | 16115270 | GBPC3504W | 598-GBPC3504W |
| Product Name | 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | FAIRCHILD SEMICONDUCTOR GBPC3504W Bridge Rectifier Diode, Single, 400 V, 35 A, Module, 1.1 V, 4 Pins | |
| Package | Bulk | Gbpc-w | GBPC | 4-Square, GBPC-W | GBPC-W | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| VF | 1.1 volts | 1.1 volts |