Solid State, Inc. Bridge Rectifier KBPC5002

Description
BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 32259379 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32259379
Bridge Rectifier 32259379
BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC5002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC5002
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC5002
50 AMP BRIDGE RECTIFIER

50 AMP BRIDGE RECTIFIER

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers
Product Number 32259379 KBPC5002
Product Name Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441995P - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details
Single Diodes - 1727-BAV21,143TB-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details