Vishay Precision Group 600V 25A Diode and Rectifier GBPC2506-E4/51

Description
Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 25A Diode and Rectifier - 299-GBPC2506-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A Diode and Rectifier
299-GBPC2506-E4/51
600V 25A Diode and Rectifier 299-GBPC2506-E4/51
Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC2506-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2506-E4/51GI-ND
Bridge Rectifiers GBPC2506-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC2506-E4/51 - 1176985-GBPC2506-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2506-E4/51
1176985-GBPC2506-E4/51
Bridge Rectifiers - GBPC2506-E4/51 1176985-GBPC2506-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1176985-GBPC2506-E4/ 51 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-Square, GBPC Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial Family Part Number: GBPC2506 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1176985-GBPC2506-E4/51
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial
Family Part Number: GBPC2506
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2506-E4/51
Bridge Rectifiers GBPC2506-E4/51
Bridge Rectifiers 25 Amp 600 Volt

Bridge Rectifiers 25 Amp 600 Volt

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 420 Vrms, 600 Vrrm, RoHS - 70217356 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 420 Vrms, 600 Vrrm, RoHS
70217356
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 420 Vrms, 600 Vrrm, RoHS 70217356
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2506-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2506-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2506-E4/51
BRIDGE RECT 1PHASE 600V 25A GBPC

BRIDGE RECT 1PHASE 600V 25A GBPC

Supplier's Site
Bridge Rectifier - 33636769 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33636769
Bridge Rectifier 33636769
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-GBPC2506-E4/51 GBPC2506-E4/51GI-ND 1176985-GBPC2506-E4/51 GBPC2506-E4/51 70217356 GBPC2506-E4/51 33636769
Product Name 600V 25A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - GBPC2506-E4/51 Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 420 Vrms, 600 Vrrm, RoHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Package Bulk 4-Square, GBPC GBPC GBPC
RoHS Compliant RoHS
IO 25 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325111-BAV21,133 - Win Source Electronics
Specs
Diode Type Standard
RoHS Compliant RoHS
VF 1.25 volts
View Details
7 suppliers
RF Diodes - BAR50-03W - 079403-BAR50-03W - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers