Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBU Product overview: GBU6K-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Manufacturer: Vishay
Win Source Part Number: 204415-GBU6K-E3/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 800 Volt 6.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 800V 3.8A GBU
BRIDGE RECTIFIER, 6A, 800V, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):6A, FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 800V 3.8A GBU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBU6K-E3/51 | 112-GBU6K-E3/51-ND | 204415-GBU6K-E3/51 | GBU6K-E3/51 | GBU6K-E3/51 | 39141555 | GBU6K-E3/51 |
| Product Name | 800V 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBU6K-E3/51 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SIP, GBU | GBU | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 3.8 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |