Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6D can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 6A Bridge Rectifier
BRIDGE RECT 1PHASE 200V 6A GBU
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 8067149 | 299-GBU6D | GBU6DFS-ND | 16115330 | GBU6D | GBU6D |
| Product Name | Bridge Rectifiers | 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | Gbu | Tube | 4-SIP, GBU | GBU-4 | ||
| RoHS Compliant | RoHS | RoHS |