Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 787490-MBR10100CT-G1
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBR10100C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 100V 5A TO220-3 Product overview: MBR10100CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CT-G1 can be used for catalog matching and distributor lookup.
DIODE SCHOTT 100V 5A TO220AB
DIODE ARR SCHOTT 100V 5A TO220-3
RECTIFIER, MBR1010 SERIES, SCHOTTKY, 1 PAIR COMMON CATHODE DIODE CONFIGURATION, 100 VDC, 5 AMPS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 31-MBR10100CT-G1-ND | 787490-MBR10100CT-G1 | 286-MBR10100CT-G1 | MBR10100CT-G1 | MBR10100CT-G1 | 203039020 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR10100CT-G1 | 100V 5A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Arrangement | Common Catode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220 | ||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts |