Vishay Precision Group Bridge Rectifiers - KBL06-E4/51 KBL06-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 002129-KBL06-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Audio
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 002129-KBL06-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBL06-E4/51 - 002129-KBL06-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL06-E4/51
002129-KBL06-E4/51
Bridge Rectifiers - KBL06-E4/51 002129-KBL06-E4/51
Manufacturer: Vishay Win Source Part Number: 002129-KBL06-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Audio

Manufacturer: Vishay
Win Source Part Number: 002129-KBL06-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: KBL
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Audio

Buy Now Datasheet
Bridge Rectifiers - KBL06-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBL06-E4/51GI-ND
Bridge Rectifiers KBL06-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Buy Now Datasheet
600V 4A Diode and Rectifier - 299-KBL06-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
299-KBL06-E4/51
600V 4A Diode and Rectifier 299-KBL06-E4/51
Rectifier Bridge Diode Single 600V 4A 4-Pin Case KBL Tray Product overview: KBL06-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL06-E4/51 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 4A 4-Pin Case KBL Tray Product overview: KBL06-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL06-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 9034721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9034721P
Bridge Rectifiers 9034721P
Bridge Rectifier 600V 4A 1-Phase KBL

Bridge Rectifier 600V 4A 1-Phase KBL

Supplier's Site
Bridge Rectifiers - 9034721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9034721
Bridge Rectifiers 9034721
Bridge Rectifier 600V 4A 1-Phase KBL

Bridge Rectifier 600V 4A 1-Phase KBL

Supplier's Site
Bridge Rectifiers - 1654930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1654930
Bridge Rectifiers 1654930
Bridge Rectifier 600V 4A 1-Phase KBL

Bridge Rectifier 600V 4A 1-Phase KBL

Supplier's Site
Bridge Rectifier - 33636529 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33636529
Bridge Rectifier 33636529
BRIDGE RECTIFIER, SINGLE PHASE, 4 AMP, 600 VAC, THOUGH HOLE, NO. OF PHASES: SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE: SIP, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS: 4 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 4 AMP, 600 VAC, THOUGH HOLE, NO. OF PHASES: SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE: SIP, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS: 4 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBL06-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL06-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL06-E4/51
BRIDGE RECT 1PHASE 600V 4A KBL

BRIDGE RECT 1PHASE 600V 4A KBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBL06-E4/51
Bridge Rectifiers KBL06-E4/51
Bridge Rectifiers 4.0 Amp 600 Volt

Bridge Rectifiers 4.0 Amp 600 Volt

Buy Now Datasheet
Bridge Rectifiers - KBL06-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
KBL06-E4/51
Bridge Rectifiers KBL06-E4/51
BRIDGE RECT 1PHASE 600V 4A KBL

BRIDGE RECT 1PHASE 600V 4A KBL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 002129-KBL06-E4/51 KBL06-E4/51GI-ND 299-KBL06-E4/51 9034721P 9034721 33636529 KBL06-E4/51 KBL06-E4/51 KBL06-E4/51
Product Name Bridge Rectifiers - KBL06-E4/51 Bridge Rectifiers 600V 4A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F) 150 C (302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - HR1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
 - 1PS88SB82,115 - Rochester Electronics
Specs
Package SC-88
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers