onsemi Dual Schottky 150 V 20 A Diode and Rectifier MBR20H150CTG

Description
150 V, 20 A H-Series Dual Schottky Rectifier
Request a Quote Datasheet
Description
150 V, 20 A H-Series Dual Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR20H150CTG - Rochester Electronics
Newburyport, MA, United States
150 V, 20 A H-Series Dual Schottky Rectifier

150 V, 20 A H-Series Dual Schottky Rectifier

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 150 V 20 A Diode and Rectifier
286-MBR20H150CTG
Dual Schottky 150 V 20 A Diode and Rectifier 286-MBR20H150CTG
150 V, 20 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR20H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H150CTG can be used for catalog matching and distributor lookup.

150 V, 20 A H-Series Dual Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR20H150CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H150CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR20H150CTG - 022387-MBR20H150CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20H150CTG
022387-MBR20H150CTG
Diodes, Rectifiers - Arrays - MBR20H150CTG 022387-MBR20H150CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022387-MBR20H150CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -20°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022387-MBR20H150CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -20°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBR20H150CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20H150CTGOS-ND
Diode Arrays MBR20H150CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20H150CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20H150CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR20H150CTG
DIODE ARR SCHOTT 150V 10A TO220

DIODE ARR SCHOTT 150V 10A TO220

Supplier's Site
Bridge Rectifier - 18726715 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18726715
Bridge Rectifier 18726715
SCHOTTKY RECT, 20A, 150V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:720MV, FORWARD SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECT, 20A, 150V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:720MV, FORWARD SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR20H150CTG
Schottky Diodes & Rectifiers MBR20H150CTG
Schottky Diodes & Rectifiers 20A 150V

Schottky Diodes & Rectifiers 20A 150V

Buy Now Datasheet
Schottky Rect, 20A, 150V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y6927 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 20A, 150V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y6927
Schottky Rect, 20A, 150V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y6927
SCHOTTKY RECT, 20A, 150V, TO-220; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 20A, 150V, TO-220; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MBR20H150CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR20H150CTG
Diode Arrays MBR20H150CTG
DIODE ARRAY SCHOTTKY 150V TO220

DIODE ARRAY SCHOTTKY 150V TO220

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number MBR20H150CTG 286-MBR20H150CTG 022387-MBR20H150CTG MBR20H150CTGOS-ND MBR20H150CTG 18726715 MBR20H150CTG 82Y6927 MBR20H150CTG
Product Name Dual Schottky 150 V 20 A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR20H150CTG Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Schottky Diodes & Rectifiers Schottky Rect, 20A, 150V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Diode Arrays
Package TO-220; TO-220 3 LEAD STANDARD Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220-3 TO-220 TO-220; TO-220-3
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data