Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243888-RS405M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
BRIDGE RECT GLASS 600V 4A RS-4M
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1243888-RS405M | RS405M | RS405M | 127596334 |
| Product Name | Bridge Rectifiers - RS405M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier |
| Package | RS-4M |