Vishay Precision Group Bridge Rectifiers PB4008-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-PB4008-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-PB4008-E3/45-ND
Bridge Rectifiers 112-PB4008-E3/45-ND
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Buy Now Datasheet
Bridge Rectifiers - 8129115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8129115
Bridge Rectifiers 8129115
Diode Rectifier Bridge Single 800V 40A

Diode Rectifier Bridge Single 800V 40A

Supplier's Site
Bridge Rectifiers - 1657123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657123
Bridge Rectifiers 1657123
Diode Rectifier Bridge Single 800V 40A

Diode Rectifier Bridge Single 800V 40A

Supplier's Site
Bridge Rectifiers - PB4008-E3/45 - 791378-PB4008-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PB4008-E3/45
791378-PB4008-E3/45
Bridge Rectifiers - PB4008-E3/45 791378-PB4008-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791378-PB4008-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, PB Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 40A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: PB4008 Categories: Discrete Semiconductor Products Manufacturer Package: isoCINK+ PB Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 20A Alternative Parts (Cross-Reference): CBR4MF-L080; CBR4F-L080; D20XB80-4000; D25XB80-4000; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791378-PB4008-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, PB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: PB4008
Categories: Discrete Semiconductor Products
Manufacturer Package: isoCINK+ PB
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 20A
Alternative Parts (Cross-Reference): CBR4MF-L080; CBR4F-L080; D20XB80-4000; D25XB80-4000;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.4A 800V Diode and Rectifier - 299-PB4008-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4A 800V Diode and Rectifier
299-PB4008-E3/45
4.4A 800V Diode and Rectifier 299-PB4008-E3/45
Bridge Rectifier Diode, 1 Phase, 4.4A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB4008-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB4008-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 4.4A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB4008-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB4008-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 36341977 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
36341977
Bridge Rectifier 36341977
RECTIFIER, BRIDGE, 800V, 40A, PB; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):40A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, BRIDGE, 800V, 40A, PB; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):40A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB4008-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB4008-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB4008-E3/45
BRIDGE RECT 1P 800V 40A PB

BRIDGE RECT 1P 800V 40A PB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB4008-E3/45
Bridge Rectifiers PB4008-E3/45
Bridge Rectifiers 40A,800V Enhanced Power Bridge

Bridge Rectifiers 40A,800V Enhanced Power Bridge

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 112-PB4008-E3/45-ND 8129115 791378-PB4008-E3/45 299-PB4008-E3/45 36341977 PB4008-E3/45 PB4008-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - PB4008-E3/45 4.4A 800V Diode and Rectifier Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-SIP, PB Pb Rail/Tube SIP-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details