Micro Commercial Components Corp. Bridge Rectifiers PB64-BP

Description
Bridge Rectifier Single Phase Standard 400V Through Hole PB-6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole PB-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - PB64-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB64-BPMS-ND
Bridge Rectifiers PB64-BPMS-ND
Bridge Rectifier Single Phase Standard 400V Through Hole PB-6

Bridge Rectifier Single Phase Standard 400V Through Hole PB-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB64-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB64-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB64-BP
BRIDGE RECT 1PHASE 400V 6A PB-6

BRIDGE RECT 1PHASE 400V 6A PB-6

Supplier's Site
Bridge Rectifier - 21549118 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
21549118
Bridge Rectifier 21549118
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON, PB6 4-PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON, PB6 4-PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
6A 400V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK
70055715
6A 400V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK 70055715
Features: Low Forward Voltage and Any Mounting Position Surge Overload Rating Of 150 Amps Silver Plated Copper Leads Lead Free Finish Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C Typical Thermal Resistance 2.2°C/W Junction to Case UL Recognized File # E165989

Features:

  • Low Forward Voltage and Any Mounting Position
  • Surge Overload Rating Of 150 Amps
  • Silver Plated Copper Leads
  • Lead Free Finish
  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • Typical Thermal Resistance 2.2°C/W Junction to Case
  • UL Recognized File # E165989
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number PB64-BPMS-ND PB64-BP 21549118 70055715
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier 6A 400V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, PB-6 PB-6
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Declining
Unlock Full Specs
to access all available technical data