Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
Bridge Rectifier 200V 35A Case GBPC
Bridge Rectifier 200V 35A Case GBPC
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3502 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3502 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECT 1PHASE 200V 35A GBPC
BRIDGE RECT 1PHASE 200V 35A GBPC
BRIDGE RECTIFIER DIODE, SINGLE PHASE, 200 VAC, 35 AMP, MODULE, 1.1 VDC, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBPC3502-ND | 9034245P | 1455687 | 299-GBPC3502 | GBPC3502 | GBPC3502 | GBPC3502 | 16115258 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 35A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | 4-Square, GBPC | GBPC | Gbpc 4l | Bulk | GBPC | |||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |