NTE Electronics, Inc. Bridge Rectifier NTE6083

Description
SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 18737594 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18737594
Bridge Rectifier 18737594
SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 18737594
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 120 volts
View Details
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details