Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
15A 600V Hyperfast Diode TO-220AC Product overview: RHRP1560 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRP1560 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092604-RHRP1560
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800
Diode Standard 600V 15A Through Hole TO-220-2L
Rectifier diode,RHRP1560 15A If 600Vrrm
Rectifier diode,RHRP1560 15A If 600Vrrm
HYPERFAST DIODE, 15A, 600V TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 15A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 15A TO220-2L
DIODE GEN PURP 600V 15A TO220-2L
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RHRP1560 | 280-RHRP1560 | 092604-RHRP1560 | RHRP1560-ND | 5438983P | 1784738 | 58K9520 | RHRP1560 | 16121422 | RHRP1560 | RHRP1560 |
| Product Name | 15A 600V Diode and Rectifier | Diodes, Rectifiers - Single - RHRP1560 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Hyperfast Diode, 15A, 600V To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Life Cycle Stage | Obsolete | Removed | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220; TO-220 | TO-220; To-220ac | TO-220AC-2 | TO-220; TO-220-2 | |||||
| IO | 15 amps | ||||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |