Schottky Power Rectifier, Switch-mode, 40 A, 250 V, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB40250TG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB40250TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074312-MBRB40250TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 250μA @ 250V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Schottky 250V 40A Surface Mount D²PAK (TO-263)
Schottky Diodes & Rectifiers REC D2PAK 40A 250V SHOTTKY
DIODE SCHOTTKY 250V 40A D2PAK
SCHOTTKY RECTIFIER, 250 V, 40 A, SINGLE, TO-263, 3 PINS, 860 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, SINGLE, TO-263; Repetitive Peak Reverse Voltage:250V; Average Forward Current:40A; Diode Configuration:Single
DIODE SCHOTTKY 250V 40A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-MBRB40250TG | 074312-MBRB40250TG | MBRB40250TGOS-ND | MBRB40250TG | MBRB40250TG | 48604899 | 90W4477 | MBRB40250TG |
| Product Name | Schottky 40 A 250 V Diode and Rectifier | Diodes, Rectifiers - Single - MBRB40250TG | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Bridge Rectifier | Schottky Rectifier, Single, To-263; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Removed | ||||||
| Package | D2PAK; D2PAK | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | D2PAK | |||
| VF | 0.9700 volts | 0.9700 volts | 0.8600 volts | 0.9700 volts | ||||
| trr | 35 ns | 35 ns |