Bridge Rectifier Single Phase Standard 50V Through Hole KBL
Bridge Rectifier Diode, 1 Phase, 4A, 50V V(RRM), Silicon
BRIDGE RECT 1PHASE 50V 4A KBL
BRIDGE RECTIFIER, 1PH, 4A, 50V, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBL005FS-ND | KBL005 | KBL005 | 16131286 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, KBL | KBL, 4 PIN | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |