Multicomp, Inc. Bridge Rectifier FL406

Description
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420 V, REPETITIVE REVERSE VOLTAGE VRRM: 600 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420 V, REPETITIVE REVERSE VOLTAGE VRRM: 600 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 206020179 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
206020179
Bridge Rectifier 206020179
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420 V, REPETITIVE REVERSE VOLTAGE VRRM: 600 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420 V, REPETITIVE REVERSE VOLTAGE VRRM: 600 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 206020179
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 22CGQ045 - 22CGQ045 - Infineon Technologies AG
Specs
Package M-TO254-3
Life Cycle Stage active and preferred
View Details
3 suppliers
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers