Vishay Precision Group Diode Arrays FEP30GP-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FEP30GP-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEP30GP-E3/45 - 067141-FEP30GP-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30GP-E3/45
067141-FEP30GP-E3/45
Diodes, Rectifiers - Arrays - FEP30GP-E3/45 067141-FEP30GP-E3/45
Manufacturer: Vishay Win Source Part Number: 067141-FEP30GP-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 067141-FEP30GP-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
15A 400V Diode and Rectifier - 280-FEP30GP-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 400V Diode and Rectifier
280-FEP30GP-E3/45
15A 400V Diode and Rectifier 280-FEP30GP-E3/45
15A 400V Rectifier Diode TO-247AD Product overview: FEP30GP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30GP-E3/45 can be used for catalog matching and distributor lookup.

15A 400V Rectifier Diode TO-247AD Product overview: FEP30GP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30GP-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 33608404 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33608404
Bridge Rectifier 33608404
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay - 38M8994 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay
38M8994
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay 38M8994
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FEP30GP-E3/45
Rectifiers FEP30GP-E3/45
Rectifiers 30 Amp 400 Volt

Rectifiers 30 Amp 400 Volt

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - FEP30GP-E3/45 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
FEP30GP-E3/45
Diodes >> Fast recovery/high efficiency diode FEP30GP-E3/45
TO-247AD Fast recovery/high efficiency diode ROHS

TO-247AD Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP30GP-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP30GP-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP30GP-E3/45
DIODE ARRAY GP 400V 15A TO247AD

DIODE ARRAY GP 400V 15A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number FEP30GP-E3/45GI-ND 067141-FEP30GP-E3/45 280-FEP30GP-E3/45 33608404 38M8994 FEP30GP-E3/45 FEP30GP-E3/45 FEP30GP-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FEP30GP-E3/45 15A 400V Diode and Rectifier Bridge Rectifier Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay Rectifiers Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P Rail/Tube TO-247AD TO-3
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data