Kyocera North America Single Diodes FSF05A40

Description
Diode Standard 400V 5A Through Hole TO-220-2 Full-Mold
Request a Quote Datasheet
Description
Diode Standard 400V 5A Through Hole TO-220-2 Full-Mold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 478-FSF05A40-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-FSF05A40-ND
Single Diodes 478-FSF05A40-ND
Diode Standard 400V 5A Through Hole TO-220-2 Full-Mold

Diode Standard 400V 5A Through Hole TO-220-2 Full-Mold

Buy Now Datasheet
Diodes, Rectifiers - Single - FSF05A40 - 753284-FSF05A40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSF05A40
753284-FSF05A40
Diodes, Rectifiers - Single - FSF05A40 753284-FSF05A40
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 753284-FSF05A40 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 45ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Full-Mold Manufacturer Package: TO-220-2 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A Current - Reverse Leakage at Vr: 30μA at 400V

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 753284-FSF05A40
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2 Full-Mold
Manufacturer Package: TO-220-2 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A
Current - Reverse Leakage at Vr: 30μA at 400V

Buy Now
400V 5A TO-220 Diode and Rectifier - 280-FSF05A40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A TO-220 Diode and Rectifier
280-FSF05A40
400V 5A TO-220 Diode and Rectifier 280-FSF05A40
Diode Switching 400V 5A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF05A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF05A40 can be used for catalog matching and distributor lookup.

Diode Switching 400V 5A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF05A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF05A40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 136273022 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
136273022
Bridge Rectifier 136273022
RECTIFIER, SINGLE, 400V, 5A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, SINGLE, 400V, 5A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FSF05A40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSF05A40
Discrete Semiconductor Products - Diodes - Rectifiers FSF05A40
DIODE GP 400V 5A TO220 FULL-MOLD

DIODE GP 400V 5A TO220 FULL-MOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers
Product Number 478-FSF05A40-ND 753284-FSF05A40 280-FSF05A40 136273022 FSF05A40
Product Name Single Diodes Diodes, Rectifiers - Single - FSF05A40 400V 5A TO-220 Diode and Rectifier Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Configuration Single
VF 1.25 volts 1.25 volts
VR 400 volts
Unlock Full Specs
to access all available technical data