Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECTIFIERS 4A,600V,GPP,INLINE BRIDGE. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 4A,600V,GPP,INLINE BRIDGE
BRIDGE RECT 1PHASE 600V 2.3A GBU
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | G3SBA60-M3/45-ND | 184218039 | G3SBA60-M3/45 | G3SBA60-M3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |