onsemi Diode Arrays MBRF20200CTG

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRF20200CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF20200CTGOS-ND
Diode Arrays MBRF20200CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 20 A 200 V TO-220 Diode and Rectifier
286-MBRF20200CTG
Schottky 20 A 200 V TO-220 Diode and Rectifier 286-MBRF20200CTG
Schottky Power Rectifier, Switch-mode, 20 A, 200 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 200 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 200 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20200CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 20 A, 200 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF20200CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 200 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 200 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20200CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF20200CTG - 022433-MBRF20200CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF20200CTG
022433-MBRF20200CTG
Diodes, Rectifiers - Arrays - MBRF20200CTG 022433-MBRF20200CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022433-MBRF20200CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022433-MBRF20200CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MBRF20200CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V, TO-220AB

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7925634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925634
Schottky Diodes & Rectifiers 7925634
Schottky Diode 200V 20A TO220 Full-Pak

Schottky Diode 200V 20A TO220 Full-Pak

Supplier's Site
Schottky Diodes & Rectifiers - 7925634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925634P
Schottky Diodes & Rectifiers 7925634P
Schottky Diode 200V 20A TO220 Full-Pak

Schottky Diode 200V 20A TO220 Full-Pak

Supplier's Site
Schottky Diodes & Rectifiers - 1453400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453400
Schottky Diodes & Rectifiers 1453400
Schottky Diode 200V 20A TO220 Full-Pak

Schottky Diode 200V 20A TO220 Full-Pak

Supplier's Site
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi - 26K3687 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
26K3687
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi 26K3687
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 20A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y6924 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 20A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y6924
Schottky Rect, 20A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y6924
SCHOTTKY RECT, 20A, 200V, TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 20A, 200V, TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MBRF20200CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRF20200CTG
Diode Arrays MBRF20200CTG
DIODE ARRAY SCHOTTKY 200V TO220F

DIODE ARRAY SCHOTTKY 200V TO220F

Supplier's Site Datasheet
Bridge Rectifier - 18716899 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18716899
Bridge Rectifier 18716899
SCHOTTKY RECT, 20A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:1V, FORWARD SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECT, 20A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:1V, FORWARD SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF20200CTG
Schottky Diodes & Rectifiers MBRF20200CTG
Schottky Diodes & Rectifiers 20A 200V

Schottky Diodes & Rectifiers 20A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF20200CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF20200CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF20200CTG
DIODE ARR SCHOT 200V 10A TO220FP

DIODE ARR SCHOT 200V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number MBRF20200CTGOS-ND 286-MBRF20200CTG 022433-MBRF20200CTG MBRF20200CTG 7925634 7925634P 26K3687 82Y6924 MBRF20200CTG 18716899 MBRF20200CTG MBRF20200CTG
Product Name Diode Arrays Schottky 20 A 200 V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF20200CTG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 20A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Diode Arrays Bridge Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220FP TO-220; TO-220F TO-220; To-220fp TO-220; TO-220 TO-220 TO-220 TO-220; TO-220-3 Full Pack TO-220-3 FP TO-220
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data