Bridge Rectifiers 8A Bridge Rectifier Product overview: GBU8M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8M can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 6A, 1000V V(RRM), Silicon
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040892-GBU8M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 800
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 1KV, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):8A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 8A Bridge Rectifier
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBU8M | GBU8M | GBU8MFS-ND | 1040892-GBU8M | 16115370 | GBU8M |
| Product Name | 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBU8M | Bridge Rectifier | Bridge Rectifiers | |
| Package | Tube | SIP-B/S | 4-SIP, GBU | GBU-4 | ||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active | |||||
| Rectifier Configuration / Technology | Bridge |