Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 090142-RHRG30120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 30A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RHRG30120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP30-12A; DSEP30-12ASN ; APT30DQ120B; APT30D120B;
Introduction Date: February 26, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 450
30A 1200V Hyperfast Rectifier Diode TO-247 Product overview: RHRG30120 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRG30120 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 30A Through Hole TO-247-2
30A, 1200V, Hyperfast Diode
3.2V@30A 85ns Single 30A 1.2kV TO-247-2 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1.2KV 30A TO247-2
DIODE GEN PURP 1.2KV 30A TO247-2
HYPERFAST DIODE, 30A, 1.2KV, TO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
DISCONTINUED BY MANUFACTURER, HYPERFAST DIODE, 3.2V (30A) FORWARD, 1.2KV REPETITIVE REVERSE, SINGLE CONFIGURATION, 65NS REVERSE RECOVERY TIME, TO-247 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 090142-RHRG30120 | 280-RHRG30120 | RHRG30120-ND | RHRG30120 | RHRG30120 | RHRG30120 | RHRG30120 | 60K6769 | 16121406 |
| Product Name | Diodes, Rectifiers - Single - RHRG30120 | 30A 1200V Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Hyperfast Diode, 30A, 1.2Kv, To-247; Repetitive Peak Reverse Voltage Onsemi | Bridge Rectifier | |
| Diode Type | Standard | ||||||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | ||||
| VR | 1200 volts | 1200 volts | 1200 volts | ||||||
| IR | 0.2500 mA | 0.2500 mA | |||||||
| trr | 85 ns | 85 ns | 65 ns |