Vishay Precision Group Schottky Diodes & Rectifiers MBR1045-E3/45

Description
Diode Schottky 45V 10A 2-Pin(2+Tab)
Request a Quote Datasheet
Description
Diode Schottky 45V 10A 2-Pin(2+Tab)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8130774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130774
Schottky Diodes & Rectifiers 8130774
Diode Schottky 45V 10A 2-Pin(2+Tab)

Diode Schottky 45V 10A 2-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 1451851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451851
Schottky Diodes & Rectifiers 1451851
Diode Schottky 45V 10A 2-Pin(2+Tab)

Diode Schottky 45V 10A 2-Pin(2+Tab)

Supplier's Site
Single Diodes - MBR1045-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1045-E3/45GI-ND
Single Diodes MBR1045-E3/45GI-ND
Diode Schottky 45V 10A Through Hole TO-220AC

Diode Schottky 45V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR1045-E3/45 - 207689-MBR1045-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1045-E3/45
207689-MBR1045-E3/45
Diodes, Rectifiers - Single - MBR1045-E3/45 207689-MBR1045-E3/45
Manufacturer: Vishay Win Source Part Number: 207689-MBR1045-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 207689-MBR1045-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
10 A 45 V Diode and Rectifier - 280-MBR1045-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 45 V Diode and Rectifier
280-MBR1045-E3/45
10 A 45 V Diode and Rectifier 280-MBR1045-E3/45
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1045-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045-E3/45 can be used for catalog matching and distributor lookup.

DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1045-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 33608264 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33608264
Bridge Rectifier 33608264
DIODE, SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1045-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1045-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR1045-E3/45
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site
Schottky Rectifier, 45V, 10A, To-220Ac Rohs Compliant Vishay - 64AH3985 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 10A, To-220Ac Rohs Compliant Vishay
64AH3985
Schottky Rectifier, 45V, 10A, To-220Ac Rohs Compliant Vishay 64AH3985
SCHOTTKY RECTIFIER, 45V, 10A, TO-220AC ROHS COMPLIANT: YES

SCHOTTKY RECTIFIER, 45V, 10A, TO-220AC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1045-E3/45
Schottky Diodes & Rectifiers MBR1045-E3/45
Schottky Diodes & Rectifiers 10 Amp 45 Volt

Schottky Diodes & Rectifiers 10 Amp 45 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 8130774 MBR1045-E3/45GI-ND 207689-MBR1045-E3/45 280-MBR1045-E3/45 33608264 MBR1045-E3/45 64AH3985 MBR1045-E3/45
Product Name Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - MBR1045-E3/45 10 A 45 V Diode and Rectifier Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 45V, 10A, To-220Ac Rohs Compliant Vishay Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package TO-220; To-220ac TO-220; TO-220AC TO-220 TO-220-2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data