Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifier Diode, 1 Phase, 6A, 200V V(RRM), Silicon
Bridge Rectifiers 8A Bridge Rectifier Product overview: GBU8D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8D can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 200V 8A GBU
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 8A Bridge Rectifier
| RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 8062706 | GBU8D-ND | GBU8D | 299-GBU8D | GBU8D | 16115354 | GBU8D |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | Gbu | 4-SIP, GBU | SIP-B/S | Tube | GBU-4 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |