Bridge Rectifier Single Phase Standard 400V Through Hole GBPC6
Rectifier Bridge Diode Single 400V 6A 4-Pin Case GBPC6 Bulk Product overview: GBPC604-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC604-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 872609-GBPC604-E4/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole GBPC6
Package: 4-Square, GBPC-6
Package: Bulk
Mounting: Through Hole
Family Name: GBPC604
Categories: Discrete Semiconductor Products
Case / Package: GBPC6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC604E451, GBPC604-E4/51GI, GBPC604-E4/51-ND
Vishay GBPC604-E4/51 Bridge Rectifier
Vishay GBPC604-E4/51 Bridge Rectifier
Vishay GBPC604-E4/51 Bridge Rectifier
BRIDGE RECT 1PHASE 400V 3A GBPC6
BRIDGE RECT 1PHASE 400V 3A GBPC6
BRIDGE RECTIFIER, SINGLE PHASE, 6 AMP, 400 VAC, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1V, NO. OF PINS: 4 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 6.0 Amp 400 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBPC604-E4/51GI-ND | 299-GBPC604-E4/51 | 872609-GBPC604-E4/51 | 7005428 | 7005428P | GBPC604-E4/51 | GBPC604-E4/51 | 33636737 | GBPC604-E4/51 |
| Product Name | Bridge Rectifiers | 400V 6A Diode and Rectifier | Bridge Rectifiers - GBPC604-E4/51 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| Package | 4-Square, GBPC-6 | Bulk | Gbpc6 | GBPC | GBPC6 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 3 amps |