Manufacturer: ON Semiconductor
Win Source Part Number: 022435-MBRF2545CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 12.5A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3 Full Pack
Schottky Barrier Rectifier, 25 A, 45 V
25A 45V Schottky Rectifier, Common Cathode, TO-220 Product overview: MBRF2545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2545CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V TO220FP
SCHOTTKY RECTIFIER, COMMON CATHODE, 25 AMP, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220FP, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, COMMON CATHODE, 25A TO-220FP; Repetitive Peak Reverse Voltage:45V; Average Forward Current:25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:700mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 12.5A, 45V, DO-220FP; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):12.5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage VF Max:700mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 45V TO220FP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 022435-MBRF2545CTG | MBRF2545CTGOS-ND | MBRF2545CTG | 286-MBRF2545CTG | MBRF2545CTG | 18711299 | 88H4673 | 02AC3714 | MBRF2545CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBRF2545CTG | Diode Arrays | Schottky 25A 45V TO-220 Diode and Rectifier | Diode Arrays | Bridge Rectifier | Schottky Rectifier, Common Cathode, 25A To-220Fp; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 12.5A, 45V, Do-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||||
| VR | 45 volts | 45 volts | |||||||
| IR | 0.2000 mA | 0.2000 mA |