Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243924-RS807
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 8A 1000V Product overview: RS807 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS807 can be used for catalog matching and distributor lookup.
BRIDGE RECT GLASS 1000V 8A RS-8
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT GLASS 1000V 8A RS-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1243924-RS807 | 299-RS807 | RS807 | 92326615 | RS807 | RS807 |
| Product Name | Bridge Rectifiers - RS807 | 8A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tube | RS-8 | ||||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active |