DIODES Incorporated Bridge Rectifiers KBP310G

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP310G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP310G-ND
Bridge Rectifiers KBP310G-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBP

Bridge Rectifier Single Phase Standard 1kV Through Hole KBP

Buy Now Datasheet
Bridge Rectifiers - KBP310G - 1192679-KBP310G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP310G
1192679-KBP310G
Bridge Rectifiers - KBP310G 1192679-KBP310G
Manufacturer: Diodes Incorporated Win Source Part Number: 1192679-KBP310G Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.mccsemi.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1192679-KBP310G
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now
Bridge Rectifier - 140811734 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
140811734
Bridge Rectifier 140811734
BRIDGE RECTIFIER, SINGLE PHASE, THROUGH HOLE, PKG: KBP-4.. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, THROUGH HOLE, PKG: KBP-4.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP310G
Bridge Rectifiers KBP310G
Bridge Rectifiers Bridge Rectifier KBP

Bridge Rectifiers Bridge Rectifier KBP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number KBP310G-ND 1192679-KBP310G 140811734 KBP310G
Product Name Bridge Rectifiers Bridge Rectifiers - KBP310G Bridge Rectifier Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBP KBP-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data