Diode Switching 600V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: HFA30TA60CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA30TA60CPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 204772-HFA30TA60CPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DISCONTINUED BY MANUFACTURER, FAST RECOVERY POWER RECTIFIER, REPETITIVE REVERSE VOLTAGE MAX, TO-220AB-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-HFA30TA60CPBF | 204772-HFA30TA60CPBF | 16340421 |
| Product Name | 600V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - HFA30TA60CPBF | Bridge Rectifier |
| Package | TO-220AB | TO-220; TO-220AB | |
| RoHS Compliant | RoHS | ||
| IO | 15 amps | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard |