Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3510 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
BRIDGE RECT 1PHASE 1KV 35A GBPC
BRIDGE RECT 1PHASE 1KV 35A GBPC
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 1KV, QC TERMINAL, 4 PINS, 4 SQUARE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT IF(AV): 35A, BRIDGE RECTIFIER CASE STYLE: MODULE, FORWARD VOLTAGE VF MAX:1.1V, 29MM X 29MM X 11.2MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ON SEMICONDUCTOR Semiconductors GBPC3510
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBPC3510 | GBPC3510-ND | GBPC3510 | GBPC3510 | GBPC3510 | 16115290 | |
| Product Name | 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifier |
| Package | Bulk | 4-Square, GBPC | GBPC | ||||
| RoHS Compliant | RoHS | ||||||
| Rectifier Configuration / Technology | Bridge | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |