Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)
DIODE 16 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB1645-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645-E3/45 can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, SINGLE, 45 V, 16 A, TO-263AB, 3, 630 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 45V 16A TO263AB
Schottky Diodes & Rectifiers 16 Amp 45 Volt
SCHOTTKY RECTIFIER, 45V, 16A, TO-263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRB1645-E3/45GI-ND | 280-MBRB1645-E3/45 | 55529294 | MBRB1645-E3/45 | MBRB1645-E3/45 | 11M5019 |
| Product Name | Single Diodes | 16 A 45 V Diode and Rectifier | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 45V, 16A, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Last Shipments | |||||
| VF | 0.6300 volts | 0.6300 volts |