Diode Schottky 80V 10A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 1215963-MBR1080G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 80V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MBR1080
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR1080F-BP; MBR870-BP-HF; MBR880-BP-HF;
Introduction Date: October 31, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, 10 A, 80 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR1080G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 80 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1080G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 80V 10A TO220-2
DIODE SCHOTTKY 80V 10A TO220-2
Rectifier Diode, Single, 80 V, 10 A, 800 mV, 150 A, 175 C RoHS Compliant: Yes
Schottky Diodes & Rectifiers 10A 80V
DIODE CONFIGURATION:SINGLE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR1080GOS-ND | 1215963-MBR1080G | 280-MBR1080G | MBR1080G | MBR1080G | 58M8774 | MBR1080G | 18706066 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR1080G | Schottky 10 A 80 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Diode, Single, 80 V, 10 A, 800 Mv, 150 A, 175 C Rohs Compliant Onsemi | Schottky Diodes & Rectifiers | Bridge Rectifier |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |