Bridge Rectifier Three Phase Standard 1.6kV QC Terminal MT-35A
Manufacturer: Micro Commercial Co
Win Source Part Number: 790015-MT3516A-BP
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, MT-35A
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 35A
Family Name: MT3516A
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-35A
Voltage - Peak Reverse (Maximum): 1600V
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 12A
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
BRIDGE RECT 3P 1.6KV 35A MT-35A
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1600V, SILICON. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 35A, 1600V Bridge Rectifier
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MT3516A-BPMS-ND | 790015-MT3516A-BP | MT3516A-BP | 96406179 | MT3516A-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - MT3516A-BP | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, MT-35A | MT-35A-5 | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |