Vishay Precision Group Diode Arrays FEP30JP-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FEP30JP-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEP30JP-E3/45 - 067144-FEP30JP-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30JP-E3/45
067144-FEP30JP-E3/45
Diodes, Rectifiers - Arrays - FEP30JP-E3/45 067144-FEP30JP-E3/45
Manufacturer: Vishay Win Source Part Number: 067144-FEP30JP-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: FEP30JP Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): APT30D60BCT; RURG3060CC_Q; UF3070; APT40DQ60BCT; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 067144-FEP30JP-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: FEP30JP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): APT30D60BCT; RURG3060CC_Q; UF3070; APT40DQ60BCT;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
15 A 600 V Diode and Rectifier - 280-FEP30JP-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V Diode and Rectifier
280-FEP30JP-E3/45
15 A 600 V Diode and Rectifier 280-FEP30JP-E3/45
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30JP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30JP-E3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30JP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30JP-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay - 76K5050 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay
76K5050
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay 76K5050
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FEP30JP-E3/45
Rectifiers FEP30JP-E3/45
Rectifiers 30 Amp 600 Volt

Rectifiers 30 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP30JP-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP30JP-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP30JP-E3/45
DIODE ARRAY GP 600V 15A TO247AD

DIODE ARRAY GP 600V 15A TO247AD

Supplier's Site
Bridge Rectifier - 16339865 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16339865
Bridge Rectifier 16339865
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE ARRAY GP 600V 15A TO3P - 884-FEP30JP-E3/45 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 600V 15A TO3P
884-FEP30JP-E3/45
DIODE ARRAY GP 600V 15A TO3P 884-FEP30JP-E3/45
DIODE ARRAY GP 600V 15A TO3P

DIODE ARRAY GP 600V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number FEP30JP-E3/45GI-ND 067144-FEP30JP-E3/45 280-FEP30JP-E3/45 76K5050 FEP30JP-E3/45 FEP30JP-E3/45 16339865 884-FEP30JP-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FEP30JP-E3/45 15 A 600 V Diode and Rectifier Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier DIODE ARRAY GP 600V 15A TO3P
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P Rail/Tube TO-247AD TO-3 TO-3; TO-3P-3, SC-65-3
Diode Type Standard Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data