Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
35 A Bridge Rectifer
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3508 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3508 can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 800V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECT 1PHASE 800V 35A GBPC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC3508FS-ND | GBPC3508 | 299-GBPC3508 | 16115282 | GBPC3508 | GBPC3508 |
| Product Name | Bridge Rectifiers | 35A Diode and Rectifier | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-Square, GBPC | Bulk | GBPC | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |